EN
  • EN
  • DE

AGL1000V2-FG144I

Part No AGL1000V2-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 147456 24576 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911225-AGL1000V2-FG144I
Ultra Librarian 3D Model Ultra Librarian AGL1000V2-FG144I CAD Model

Description

The AGL1000V2-FG144I is a state-of-the-art FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This advanced product is part of the Microchip's PolarFire® FPGA family, renowned for its low power consumption and high security.

With its 144-pin Fine Pitch Grid Array (FG144) package, the AGL1000V2-FG144I offers a compact footprint that is ideal for space-constrained applications. The device is characterized by its industrial temperature range, making it suitable for operation in harsh environments, maintaining a temperature range of -40°C to +100°C.

Key Features:

  • Low Power Consumption: The AGL1000V2-FG144I is engineered for power efficiency, making it an excellent choice for applications where power conservation is critical.
  • Security: Enhanced with advanced security features, this FPGA ensures the protection of intellectual property and secure data transmission, which is essential for sensitive applications.
  • Reliability: Designed for robust performance, this device can withstand extreme temperatures and demanding conditions, ensuring consistent operation and longevity.
  • Flexibility: The FPGA's reprogrammable nature allows for easy updates and modifications, providing a versatile solution that can adapt to evolving design requirements.

Applications:

The AGL1000V2-FG144I is versatile and can be utilized in various sectors, including but not limited to:

  • Communications: Ideal for data transmission and networking equipment where secure and reliable communication is paramount.
  • Industrial: Suitable for industrial automation, control systems, and other applications requiring high reliability and longevity.
  • Defense: Meets the stringent requirements of defense applications, where security and performance are non-negotiable.
  • Aerospace: Its robust design makes it a perfect fit for aerospace applications, where it can perform reliably under extreme conditions.

Microchip Technology's AGL1000V2-FG144I is a testament to their commitment to providing cutting-edge technology that meets the diverse needs of modern electronics. With its combination of low power consumption, high security, and reliability, the AGL1000V2-FG144I is an ideal choice for designers looking to push the boundaries of innovation while maintaining efficiency and security.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess