EN
  • EN
  • DE

A54SX72A-1CQ256B

Part No A54SX72A-1CQ256B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 203 I/O 256CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 203 256-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 203
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 256-BFCQFP with Tie Bar
Case / Package 256-CQFP (75x75)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909042-A54SX72A-1CQ256B
Ultra Librarian 3D Model Ultra Librarian A54SX72A-1CQ256B CAD Model

Description

The A54SX72A-1CQ256B is a high-performance, field-programmable gate array (FPGA) from Microchip Technology's extensive lineup of semiconductor products. This device is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation and telecommunications. With its robust feature set and flexible architecture, the A54SX72A-1CQ256B offers a powerful solution for complex digital logic designs.

At the heart of the A54SX72A-1CQ256B is a rich array of logic elements and routing resources that enable designers to implement highly customized circuits. The FPGA's logic cells can be programmed to perform a variety of functions, such as simple logic operations, arithmetic functions, or complex state machines. This versatility makes the A54SX72A-1CQ256B ideal for prototyping and production in a multitude of applications.

The device comes in a 256-pin quad flat package (QFP), which provides a compact footprint for space-constrained applications while still offering ample I/O options for communication with other components in a system. The pin arrangement and package are carefully designed to ensure easy PCB layout and reliable electrical connections.

Furthermore, the A54SX72A-1CQ256B boasts a range of features that enhance its performance and ease of use. These include support for multiple I/O standards, on-chip memory blocks for efficient data storage and retrieval, and programmable I/Os that allow for greater flexibility in interfacing with various peripherals. The device also supports a wide range of voltage levels, ensuring compatibility with other devices in a system and reducing the need for additional level shifters.

Microchip Technology provides comprehensive software tools to support the design and programming of the A54SX72A-1CQ256B, including an integrated development environment (IDE) and simulation tools. These tools help streamline the development process, from initial design to final implementation, allowing engineers to bring their products to market faster.

In summary, the A54SX72A-1CQ256B from Microchip Technology is a powerful and flexible FPGA solution that offers designers the ability to create highly customized and efficient digital systems. Its combination of advanced features, ease of use, and support tools makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess