EN
  • EN
  • DE

A54SX32A-CQ208B

Part No A54SX32A-CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 174
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909035-A54SX32A-CQ208B
Ultra Librarian 3D Model Ultra Librarian A54SX32A-CQ208B CAD Model

Description

The A54SX32A-CQ208B is a high-performance Field-Programmable Gate Array (FPGA) from the renowned manufacturer, Microchip Technology. Designed for flexibility and integration, this device is part of Microchip's SX-A family, known for their low power consumption and high-density systems.

Key Features

  • Advanced System Integration: The A54SX32A-CQ208B provides a robust platform for complex digital systems, supporting a wide range of applications from consumer electronics to industrial automation.
  • High-Density Design: With a substantial array of programmable logic elements, this FPGA can handle multiple functions simultaneously, reducing the need for additional components on the PCB.
  • Low Power Operation: Microchip Technology's focus on power efficiency ensures that this FPGA maintains a low power profile, making it ideal for power-sensitive applications.
  • Reprogrammability: The FPGA can be reprogrammed to meet evolving system requirements, offering a future-proof solution that can adapt to new challenges and functionalities.
  • Package Type: The device comes in a CQ208B package, which is a 208-pin Quad Flat Package (QFP). This type of packaging allows for a compact footprint and good thermal performance.

Applications

The versatility of the A54SX32A-CQ208B makes it suitable for a wide range of applications, including but not limited to:

  • Automotive Systems
  • Data Communications
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

Technical Specifications

For engineers and developers looking to integrate the A54SX32A-CQ208B into their designs, the following technical specifications provide a brief insight into its capabilities:

  • Logic Elements: Tens of thousands
  • System Gates: Equivalent to tens of thousands
  • I/O Pins: Ample count for diverse interfacing options
  • Memory: Configurable RAM blocks
  • Performance: High-speed signal processing capabilities

In conclusion, the A54SX32A-CQ208B by Microchip Technology is a sophisticated FPGA that offers designers a powerful and efficient platform for developing advanced digital systems. Its reconfigurability and high integration make it an invaluable component in any modern electronic design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $5,820.8956 $5,820.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess