EN
  • EN
  • DE

A42MX24-3PQ160I

Part No A42MX24-3PQ160I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 125 I/O 160QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 125 160-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 125
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 160-BQFP
Case / Package 160-PQFP (28x28)
Family Name A42MX24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909002-A42MX24-3PQ160I
Ultra Librarian 3D Model Ultra Librarian A42MX24-3PQ160I CAD Model

Description

Product Overview: A42MX24-3PQ160I from Microchip Technology

The A42MX24-3PQ160I is a high-performance FPGA (Field Programmable Gate Array) device from Microchip Technology, designed for a wide range of applications that require flexible, reprogrammable logic solutions. This product is part of the A42MX series, which is known for its robust architecture, high-speed performance, and reliability.

Key Features:

  • Device Family: The A42MX24-3PQ160I is part of the A42MX series, which is well-regarded for its integration of high-density, non-volatile memory and logic elements.
  • Programmable Logic: This FPGA contains 24,000 logic gates, allowing for the implementation of complex digital circuits and systems within a single chip.
  • High-Speed I/O: With its versatile I/O capabilities, the device supports various interface standards, ensuring compatibility with a broad range of digital systems.
  • Package Type: The device is housed in a 160-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.
  • Temperature Range: The 'I' suffix in the part number indicates that this device is rated for the industrial temperature range, making it suitable for operation in harsh environments.
  • Reprogrammability: As an FPGA, the A42MX24-3PQ160I can be reprogrammed in the field, allowing for updates and design iterations without the need for hardware replacements.

Applications:

The versatility of the A42MX24-3PQ160I makes it ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Defense and aerospace applications

With its combination of high-density logic, reprogrammability, and support for industrial temperatures, the A42MX24-3PQ160I from Microchip Technology is a flexible and reliable choice for designers and engineers looking to create sophisticated digital systems with a quick time-to-market.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess