EN
  • EN
  • DE

A3PE3000L-1FGG896

Part No A3PE3000L-1FGG896
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 620 I/O 896FBGA / ProASIC3L Field Programmable Gate Array (FPGA) IC 620 516096 896-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Product Status Active
Total RAM Bits 516096
Number of I/O 620
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 896-BGA
Supplier Device Package 896-FBGA (31x31)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 1355472-A3PE3000L-1FGG896
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FGG896 CAD Model

Description

Product Overview: Microchip Technology A3PE3000L-1FGG896

The Microchip Technology A3PE3000L-1FGG896 is a state-of-the-art programmable logic device (PLD) that offers a versatile and powerful solution for a wide range of applications. This product belongs to the ProASIC3E family of FPGAs (Field Programmable Gate Arrays) and is designed to deliver high performance with low power consumption.

Key Features

  • Density and Package: The A3PE3000L-1FGG896 features a density of 3 million system gates and comes in a fine-pitch 896-pin Flip-Chip Grid Array (FGG) package, providing a compact footprint for space-constrained applications.
  • System Performance: With a system performance of up to 350 MHz, this FPGA is well-suited for high-speed computing and signal processing tasks.
  • Flash Memory Technology: Utilizing non-volatile flash memory technology, the A3PE3000L-1FGG896 retains its configuration without the need for external configuration sources, ensuring quick and secure startup.
  • Low Power Operation: The device is engineered for low power operation, making it ideal for portable and power-sensitive applications.
  • In-System Programmability (ISP): In-system programmability allows for the device to be reconfigured in the field, providing flexibility and ease of updates.

Applications

The A3PE3000L-1FGG896 is a versatile FPGA that can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Telecommunications Infrastructure
  • Defense and Aerospace Systems

Design Support and Resources

Microchip Technology provides comprehensive design support for the A3PE3000L-1FGG896 FPGA, including development kits, software tools, and a rich library of intellectual property (IP) cores. Customers can leverage these resources to accelerate the design process and bring products to market faster.

Quality and Reliability

As with all Microchip Technology products, the A3PE3000L-1FGG896 FPGA is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Customers can trust in the consistent quality and support that Microchip Technology is known for.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess