EN
  • EN
  • DE

A3PE1500-PQG208I

Part No A3PE1500-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP / ProASIC3E Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3E
Package Tray
Product Status Active
Total RAM Bits 276480
Number of I/O 147
Number of Gates 1500000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3PE1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1357195-A3PE1500-PQG208I
Ultra Librarian 3D Model Ultra Librarian A3PE1500-PQG208I CAD Model

Description

Microchip Technology's A3PE1500-PQG208I FPGA

Introducing the A3PE1500-PQG208I, a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the demanding needs of modern digital circuits. This device is part of the ProASIC3 series, which is renowned for providing a perfect blend of power, flexibility, and reliability for a wide range of applications.

The A3PE1500-PQG208I is equipped with 1,500,000 system gates that allow designers to create complex logic circuits and integrated systems within a single chip. This FPGA is housed in a robust 208-pin PQFP (Plastic Quad Flat Pack) package, ensuring a compact footprint while offering ample I/O options for connectivity and interfacing with other components in your system.

This FPGA operates at an industrial temperature range, making it suitable for use in environments subject to extreme conditions, ensuring reliable performance from -40°C to +85°C. The device is also characterized by its instant-on capability, a feature that allows for immediate operation after power-up, which is crucial for applications that require quick initialization and response times.

Security is a top priority in today's electronic designs, and the A3PE1500-PQG208I addresses this need with its advanced security features. It includes support for AES encryption and a unique device ID, providing a secure configuration environment to protect intellectual property and prevent unauthorized copying of designs.

For system designers looking for a low-power solution, the A3PE1500-PQG208I offers low power consumption without sacrificing performance, making it an ideal choice for power-sensitive applications. Additionally, its reprogrammability allows for easy updates and design iterations, which can significantly reduce time-to-market and provide flexibility to adapt to changing requirements or standards.

Whether you're working on industrial control systems, automotive electronics, telecommunications, or consumer electronics, the A3PE1500-PQG208I from Microchip Technology provides the reliability, performance, and security you need to develop innovative and competitive products in a rapidly evolving technological landscape.

With Microchip's commitment to quality and support, the A3PE1500-PQG208I is not just a component; it's a gateway to creating powerful and efficient solutions in the world of electronic design.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $611.1941 $611.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess