EN
  • EN
  • DE

A3PE1500-PQ208

Part No A3PE1500-PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 147 276480 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Part Status Obsolete
Number of I/O 147
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3PE1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1256, A3PE1500-PQ208-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908960-A3PE1500-PQ208
Ultra Librarian 3D Model Ultra Librarian A3PE1500-PQ208 CAD Model

Description

Microchip Technology's A3PE1500-PQ208 FPGA

Introducing the A3PE1500-PQ208, a feature-rich FPGA (Field Programmable Gate Array) from the renowned manufacturer Microchip Technology. This advanced integrated circuit is designed to meet the needs of a wide range of applications, from industrial control systems to complex digital signal processing tasks.

The A3PE1500-PQ208 is part of Microchip's ProASIC3 series, which is known for providing a high level of performance and reliability. This particular model comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is well-suited for space-constrained applications that require a compact footprint without sacrificing functionality.

Key Features:

  • High Capacity: With a logic capacity of 1.5 million system gates, the A3PE1500-PQ208 can handle complex designs and algorithms, allowing designers to integrate multiple functions into a single chip.
  • Flash Memory Technology: The device utilizes non-volatile flash memory, ensuring that the configuration is preserved even when the power is turned off. This leads to faster start-up times and improved security compared to SRAM-based FPGAs.
  • Low Power Consumption: Designed with power efficiency in mind, the A3PE1500-PQ208 is ideal for portable and power-sensitive applications, helping to extend battery life and reduce thermal challenges.
  • High-Performance I/O: The FPGA boasts a versatile set of I/O standards, including LVDS, PCI, and more, providing the flexibility needed to interface with a wide array of peripherals and devices.
  • In-System Programmability: Users can update the FPGA firmware in the field, which is essential for future-proofing products and implementing late-stage design changes without hardware modifications.
  • Support for Advanced Encryption Standard (AES): The A3PE1500-PQ208 supports AES for secure configuration, ensuring that intellectual property is protected from unauthorized access or copying.

The A3PE1500-PQ208 is supported by Microchip's comprehensive development tools, which include software for design, synthesis, and verification, as well as a rich library of IP cores. This allows for rapid prototyping and development, speeding up the time-to-market for products using this FPGA.

Whether you are developing sophisticated communication systems, automotive electronics, or consumer products, the A3PE1500-PQ208 from Microchip Technology offers a blend of performance, power efficiency, and security that can help bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess