EN
  • EN
  • DE

A3P400-2FG144I

Part No A3P400-2FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 55296 144-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908945-A3P400-2FG144I
Ultra Librarian 3D Model Ultra Librarian A3P400-2FG144I CAD Model

Description

Product Overview: A3P400-2FG144I from Microchip Technology

The A3P400-2FG144I is a high-performance, low-power FPGA (Field Programmable Gate Array) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the ProASIC3 series, designed to offer a cost-effective programmable alternative to custom ASICs and ASSPs (Application-Specific Standard Products).

Key Features

  • Density and Performance: The A3P400-2FG144I boasts a logic density of 400,000 system gates, which provides a balanced combination of performance and power consumption for a variety of applications.
  • Package Type: It comes in a fine-pitch 144-pin FBGA (Fine Pitch Ball Grid Array) package, ensuring a compact footprint for space-constrained designs.
  • Speed Grade: The '-2' speed grade indicates a standard performance, making it suitable for a wide range of timing requirements.
  • Temperature Range: This device is designed to operate within the industrial temperature range, indicated by the 'I' suffix, which spans from -40°C to 85°C, providing reliable performance in harsh environments.
  • Non-Volatile Memory: With its non-volatile flash technology, the FPGA retains its configuration even after power-off, eliminating the need for external configuration memory and simplifying system design.
  • Security: Microchip's A3P400-2FG144I incorporates advanced security features, including a unique device ID and flash lock to protect intellectual property against unauthorized access and cloning.
  • Live at Power-Up: The device supports 'live at power-up' capabilities, ensuring deterministic operation during system start-up.
  • Reprogrammability: The FPGA is fully reprogrammable, providing flexibility for design iterations and updates after deployment.

Applications

The versatile A3P400-2FG144I is suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, communication infrastructure, and medical devices. Its robust feature set enables designers to address the requirements of complex digital logic designs while minimizing development time and cost.

Microchip's commitment to quality and long-term availability makes the A3P400-2FG144I a reliable choice for both new designs and legacy system upgrades, ensuring that your product can maintain a competitive edge in the market.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess