EN
  • EN
  • DE

A3P250-1FGG144I

Part No A3P250-1FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 36864
Number of I/O 97
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P250
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1318061-A3P250-1FGG144I
Ultra Librarian 3D Model Ultra Librarian A3P250-1FGG144I CAD Model

Description

Product Overview: A3P250-1FGG144I

The A3P250-1FGG144I is a sophisticated FPGA (Field Programmable Gate Array) from Microchip Technology, formerly known as Microsemi, part of their ProASIC3 series. This product is designed to deliver high-performance, low-power consumption, and reliable security features for a wide range of applications. It is particularly well-suited for use in the industrial, automotive, and consumer electronics sectors, among others.

Key Features

  • High Capacity: With 250K system gates, the device provides ample logic capacity for complex designs and applications.
  • Flash Technology: The FPGA utilizes non-volatile flash technology, ensuring data retention without the need for external memory and providing instant-on capabilities.
  • High-Speed User I/O: It comes equipped with 144 user I/Os, allowing for flexible and high-speed interfacing with a wide variety of peripherals and systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme environments.
  • Low Power Consumption: The device is designed for low dynamic and static power consumption, making it an energy-efficient choice for power-sensitive applications.
  • In-System Programmability: Users can reprogram the FPGA in-system through a standard non-volatile memory interface, allowing for easy updates and modifications.
  • Security: The A3P250-1FGG144I features advanced security options, including a unique device ID and flash lock to protect against unauthorized access and IP theft.

Applications

This FPGA is ideal for a range of applications such as:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Defense and aerospace systems
  • Consumer electronics

With its robust feature set and flexible design capabilities, the A3P250-1FGG144I from Microchip Technology is a powerful solution for designers looking to integrate a reliable and efficient FPGA into their systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5987 $70.7961
6+ $19.3630 $116.1780
10+ $18.7579 $187.5790
13+ $18.1528 $235.9864
17+ $17.5478 $298.3126
23+ $15.7325 $361.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess