EN
  • EN
  • DE

A3P1000L-1FG256I

Part No A3P1000L-1FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / ProASIC3L Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A3P1000
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90 pcs
Win Source Part Number 1381290-A3P1000L-1FG256I
Ultra Librarian 3D Model Ultra Librarian A3P1000L-1FG256I CAD Model

Description

Introducing the A3P1000L-1FG256I FPGA from Microchip Technology

The A3P1000L-1FG256I is a highly capable field-programmable gate array (FPGA) brought to you by the renowned Microchip Technology. This device is part of the ProASIC3L series, designed for low-power applications without compromising on performance. The A3P1000L-1FG256I is an ideal choice for designers looking for a versatile and efficient solution for a wide range of electronic applications.

This FPGA is equipped with 1 Million system gates that provide ample room for complex logic designs and data processing tasks. It features a 256-pin FinePitch Ball Grid Array (FBGA) package, ensuring a compact footprint suitable for space-constrained applications. The device operates over the industrial temperature range, making it robust and reliable for use in harsh environments.

One of the key advantages of the A3P1000L-1FG256I is its low power consumption, which is crucial for battery-operated and portable devices. Additionally, it offers a high level of security and immunity to design theft through non-volatile flash technology, which also allows for instant-on capabilities. This means that the device can start functioning immediately after power-up, with no delay for configuration.

The A3P1000L-1FG256I supports a wide range of I/O standards, including LVDS, PCI, and AGP, providing excellent connectivity options for various peripherals and interfaces. It also supports in-system programming and reprogramming, which allows for easy updates and design iterations without the need for external programming devices.

For developers, Microchip Technology provides comprehensive support and resources, including development kits, software tools, and documentation. This ensures a smooth design process from concept to production. Whether you're working on industrial control systems, automotive electronics, or consumer devices, the A3P1000L-1FG256I FPGA offers a perfect blend of power efficiency, performance, and flexibility.

In summary, the A3P1000L-1FG256I from Microchip Technology is a high-performance, low-power FPGA solution that provides designers with a secure, reliable, and easy-to-use platform for a multitude of electronic applications.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess