EN
  • EN
  • DE

A3P1000-PQ208M

Part No A3P1000-PQ208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 154
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 1100-1242, A3P1000-PQ208M-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908928-A3P1000-PQ208M
Ultra Librarian 3D Model Ultra Librarian A3P1000-PQ208M CAD Model

Description

Microchip Technology's A3P1000-PQ208M FPGA

The A3P1000-PQ208M is a highly capable field-programmable gate array (FPGA) from the renowned manufacturer, Microchip Technology. This advanced integrated circuit is designed to deliver high-performance, flexibility, and a rich set of features to meet the demanding requirements of today's electronic systems.

Key Features

  • High Capacity: The A3P1000-PQ208M is equipped with 1 million system gates, which allows designers to implement complex logic circuits and sophisticated system-level functions.
  • Memory Resources: This FPGA includes 144 kbits of true dual-port SRAM, enabling efficient data storage and retrieval for high-speed applications.
  • I/O Versatility: With 147 user I/Os, the device provides ample connectivity options for interfacing with a wide range of peripherals and other digital systems.
  • Power Efficiency: Designed with power management in mind, the A3P1000-PQ208M offers a low-power operation mode, making it suitable for power-sensitive applications.
  • Packaging: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is ideal for surface-mount technology and provides a compact footprint for space-constrained applications.
  • Reprogrammability: As with other FPGAs, this device is reprogrammable, allowing for updates and changes to the system design without the need for hardware modifications.

Applications

The versatility of the A3P1000-PQ208M makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Conclusion

The A3P1000-PQ208M from Microchip Technology is a robust FPGA solution that offers designers the flexibility, capacity, and efficiency required for modern electronic designs. Its comprehensive feature set and reprogrammability make it an excellent choice for a broad range of applications where performance and adaptability are critical.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.0435 $163.0435
2+ $157.6087 $315.2174
3+ $141.3044 $423.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess