EN
  • EN
  • DE

A3P1000-1PQ208I

Part No A3P1000-1PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 154
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908918-A3P1000-1PQ208I
Ultra Librarian 3D Model Ultra Librarian A3P1000-1PQ208I CAD Model

Description

Microchip Technology's A3P1000-1PQ208I FPGA

The A3P1000-1PQ208I is a highly capable field-programmable gate array (FPGA) from Microchip Technology, designed for a wide range of applications requiring flexibility, high performance, and a compact form factor. This FPGA is part of Microchip's ProASIC3 series, which is known for providing secure, low-power, and reliable solutions for electronic designs.

With its 1000K system gates, the A3P1000-1PQ208I offers a robust platform for designers to implement complex digital circuits without the need for high-volume custom silicon solutions. The device's rich feature set makes it ideal for applications in communication, industrial, medical, defense, and aerospace sectors.

The FPGA is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and provides a space-saving solution on printed circuit boards. The -1PQ208I suffix indicates the speed grade and package type, ensuring that designers can select the right performance level for their specific needs.

Key features of the A3P1000-1PQ208I include:

  • Low power consumption, which is crucial for portable and power-sensitive applications.
  • Live at power-up (LAPU) capability, allowing the device to be configured immediately after power-up, enhancing system reliability.
  • Non-volatile flash technology, ensuring data retention without the need for external memory and providing a secure and tamper-resistant design.
  • An inbuilt ARM Cortex-M1 processor, offering a powerful processing core for embedded applications within the FPGA fabric.
  • High-performance 130-nm technology, delivering fast logic operations and quick signal processing capabilities.
  • Reprogrammability, enabling designers to update the FPGA firmware post-deployment for bug fixes or feature enhancements.
  • A comprehensive set of I/Os and support for various industry-standard interfaces, ensuring easy integration into a wide array of systems.

Overall, the A3P1000-1PQ208I from Microchip Technology represents a versatile and efficient solution for designers looking to leverage the advantages of FPGAs in their electronic projects. Its combination of high-density, low-power operation, and advanced features makes it an excellent choice for meeting the demanding requirements of modern digital designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess