EN
  • EN
  • DE

A3P1000-1FGG484I

Part No A3P1000-1FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 300
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908914-A3P1000-1FGG484I
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FGG484I CAD Model

Description

Microchip Technology's A3P1000-1FGG484I FPGA

The A3P1000-1FGG484I is a field-programmable gate array (FPGA) product from the renowned manufacturer Microchip Technology, known for its high-performance and versatile programmable logic devices. This specific model is part of the ProASIC3 series, which is designed to offer a cost-effective solution for a wide range of electronic applications.

Key Features

  • Density: The A3P1000-1FGG484I boasts a logic density of 1 Million system gates, providing ample space for complex logic designs and system integration.
  • Package: Housed in a fine-pitch 484-pin FBGA (Field Grid Array) package, it offers a compact footprint suitable for space-constrained applications.
  • Speed Grade: The device comes in the -1 speed grade, ensuring fast performance for time-critical processes.
  • Low Power Consumption: This FPGA is designed with power efficiency in mind, making it ideal for portable and power-sensitive applications.
  • Non-volatile Configuration: Unlike many FPGAs, the A3P1000-1FGG484I does not require an external configuration memory, leading to more secure and reliable operation.
  • Flash-based Technology: Utilizing flash-based technology, the device allows for instant-on capabilities, unlike SRAM-based FPGAs that require configuration upon each power-up.

Applications

The versatility of the A3P1000-1FGG484I makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunications infrastructure
  • Consumer electronics
  • Defense and aerospace systems

Quality and Reliability

Microchip Technology ensures that the A3P1000-1FGG484I meets the highest standards of quality and reliability. It operates over the industrial temperature range and is RoHS compliant, making it suitable for deployment in a variety of environments while adhering to environmental regulations.

For designers and engineers looking for a robust and flexible FPGA solution, the A3P1000-1FGG484I from Microchip Technology represents a reliable and cost-effective choice that does not compromise on performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 287 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess