EN
  • EN
  • DE

A3P1000-1FGG256I

Part No A3P1000-1FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA / ProASIC3 Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Product Status Active
Total RAM Bits 147456
Number of I/O 177
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1353981-A3P1000-1FGG256I
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FGG256I CAD Model

Description

Microchip Technology's A3P1000-1FGG256I FPGA

The A3P1000-1FGG256I is a high-performance, feature-rich Field Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3 series. This device offers a perfect blend of power, flexibility, and reliability, designed to cater to a wide range of applications, from automotive to industrial control systems and beyond.

Key Features

  • High Capacity: With 1 million system gates, the A3P1000-1FGG256I provides ample logic resources for complex designs, allowing for a high degree of design flexibility.
  • Flash Technology: Built on non-volatile flash technology, this FPGA maintains its configuration without the need for an external memory, ensuring quick start-up times and enhanced security.
  • High-Speed User I/O: The device features 256 user I/Os, allowing for extensive interfacing with a wide range of peripherals and other digital systems.
  • Low Power Consumption: It is designed for low dynamic and static power consumption, making it suitable for power-sensitive applications.
  • Industrial Temperature Range: The 'I' in the product name indicates that this device is rated for industrial temperature ranges (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • In-System Programmability: With in-system programmability, users can update the FPGA firmware in the field, providing a flexible and future-proof solution.

Applications

The A3P1000-1FGG256I is ideal for a variety of applications thanks to its versatility and robust feature set. It is commonly used in:

  • Automotive systems
  • Industrial automation and control
  • Communication infrastructure
  • Medical devices
  • Security systems

Package and Quality

The FPGA is offered in a 256-pin Fine Pitch Grid Array (FGG) package, which provides a compact footprint for space-constrained applications. Additionally, Microchip Technology is committed to high-quality standards, ensuring that the A3P1000-1FGG256I meets rigorous performance and reliability criteria.

Whether you're developing cutting-edge technology or upgrading existing systems, the A3P1000-1FGG256I FPGA from Microchip Technology is a reliable and versatile choice that can help you achieve your design goals.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1792 $109.1792
2+ $105.0747 $210.1494
3+ $100.9702 $302.9106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 876 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess