EN
  • EN
  • DE

A3P1000-1FG256I

Part No A3P1000-1FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001106-A3P1000-1FG256I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series ProASIC3
Package Tray
Package / Case 256-LBGA
Operating Temperature -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Voltage - Supply 1.425V ~ 1.575V
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A3P1000
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FG256I CAD Model

Description

The A3P1000-1FG256I is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology's ProASIC3 series. This device is designed to deliver a perfect blend of power, flexibility, and cost-effectiveness, making it an ideal choice for a wide range of applications in the industrial, automotive, communication, and consumer electronics sectors.

Key Features

  • High Capacity: The A3P1000-1FG256I FPGA offers a logic capacity of 1 million system gates, which provides ample space for complex digital logic designs and system-level integration.
  • Low Power Consumption: With its low-power architecture and support for single-chip operation, this FPGA is optimized for applications that require energy efficiency.
  • High Security: The device includes advanced security features such as flash lock and a unique device ID, ensuring the protection of intellectual property and secure data management.
  • Temperature Range: It operates reliably over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package Type: The FPGA is available in a 256-pin Fine Pitch Ball Grid Array (FBGA) package, which allows for a compact footprint on printed circuit boards.
  • In-System Programmability: The A3P1000-1FG256I supports in-system programmability, enabling designers to update the FPGA configuration after deployment, which is critical for future-proofing and field upgrades.

Applications

This FPGA is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Data communication equipment
  • Medical devices
  • Consumer electronics

Microchip Technology's A3P1000-1FG256I FPGA is a robust and reliable solution that offers designers the flexibility to create innovative and differentiated products while reducing overall system costs and time-to-market.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess