EN
  • EN
  • DE

A2F500M3G-FGG256I

Part No A2F500M3G-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 80MHZ 256FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 256-FPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Number of I/O MCU - 25, FPGA - 66
Base Product Number A2F500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1024337-A2F500M3G-FGG256I
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-FGG256I CAD Model

Description

Introducing the A2F500M3G-FGG256I by Microchip Technology

The A2F500M3G-FGG256I is a state-of-the-art integrated circuit (IC) from the reputable Microchip Technology, designed to provide robust solutions for complex electronic systems. This particular product is a part of Microchip's SmartFusion® series, which is known for its innovative mix of field programmable gate array (FPGA) technology with the power of microprocessor cores.

Key Features

  • High-Performance FPGA: At the core of the A2F500M3G-FGG256I lies a versatile FPGA fabric that enables high-speed digital processing and custom logic design, making it ideal for a wide array of applications.
  • Embedded ARM® Cortex™-M3 Processor: This product integrates a 32-bit ARM Cortex-M3 processor, providing efficient computation and control capabilities, with a speed of up to 100 MHz.
  • Ample Logic Elements: With 500K system gates, the device offers plenty of logic elements to meet the needs of complex digital designs.
  • Memory Resources: It includes 512KB of embedded non-volatile memory and 64KB of embedded SRAM, ensuring sufficient storage for critical data and smooth operation.
  • Communication Peripherals: The A2F500M3G-FGG256I comes equipped with a variety of communication interfaces such as UART, SPI, I2C, and CAN, facilitating easy data exchange and connectivity with other components in a system.
  • Robust Security: Security features are embedded to protect intellectual property and secure data transmission, which is crucial for sensitive applications.
  • Package: The IC is housed in a 256-pin Fine Grid Array (FGG) package, which is designed to optimize board space and enhance signal integrity.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range, making it suitable for harsh environments.

The A2F500M3G-FGG256I is a testament to Microchip Technology's commitment to delivering high-quality, high-performance solutions for the electronics industry. Whether you're working on industrial control systems, automotive applications, or communication infrastructure, this IC offers the flexibility, reliability, and advanced features needed to drive innovation and efficiency in your projects.

Applications

Given its rich set of features and capabilities, the A2F500M3G-FGG256I is an excellent choice for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Defense and aerospace systems
  • Medical devices

With the A2F500M3G-FGG256I, engineers and designers have at their disposal a powerful tool to create sophisticated and reliable electronic systems that meet the ever-increasing demands of modern technology.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8060 $138.8060
2+ $134.1792 $268.3584
3+ $120.2986 $360.8958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess