EN
  • EN
  • DE

A2F200M3F-1FGG484

Part No A2F200M3F-1FGG484
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 100MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I²C, SPI, UART/USART
Speed 100MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 94
Base Product Number A2F200
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381285-A2F200M3F-1FGG484
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-1FGG484 CAD Model

Description

Product Overview: A2F200M3F-1FGG484 by Microchip Technology

The A2F200M3F-1FGG484 is a highly sophisticated and versatile FPGA (Field-Programmable Gate Array) product designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This particular device is part of the SmartFusion® series, which are known for their integrated microcontroller, programmable logic, and memory capabilities, making them ideal for a wide range of applications.

Key Features:

  • Integrated ARM Cortex-M3 Processor: At the heart of the A2F200M3F-1FGG484 lies an ARM Cortex-M3 processor, which operates at speeds up to 100 MHz, providing a robust and efficient processing core for embedded applications.
  • Programmable Logic: The device boasts 200K system gates of programmable logic that can be customized to suit specific design requirements, allowing for a high degree of flexibility in hardware design.
  • Memory Resources: It includes 256KB of embedded flash memory and 64KB of system SRAM, offering ample space for code storage and data processing.
  • Analog Features: The FPGA contains integrated analog components such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), enhancing its utility in mixed-signal environments.
  • Communication Peripherals: A comprehensive set of communication peripherals including UART, SPI, I2C, and CAN interfaces are available, facilitating easy integration into various communication networks.
  • Security: With advanced security features such as a random number generator and AES encryption/decryption, the A2F200M3F-1FGG484 provides a secure platform for sensitive and critical applications.
  • Power Efficiency: Designed for low power consumption, the device is optimal for power-sensitive applications.
  • Package: The FPGA is housed in a 484-pin FBGA (Fine Pitch Ball Grid Array) package, ensuring a compact footprint suitable for space-constrained applications.

Applications:

The versatility of the A2F200M3F-1FGG484 makes it an excellent choice for industries ranging from industrial control systems to automotive electronics, medical devices, and defense systems. Its integration capabilities allow designers to create complex, high-performance embedded systems with reduced development time and increased reliability.

With its combination of a powerful ARM core, customizable logic, and a suite of peripheral interfaces, the A2F200M3F-1FGG484 from Microchip Technology stands out as a comprehensive solution for designers looking to leverage the advantages of FPGA technology in their next project.

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
NXP / Nexperia
MIMX9311DVXXMAB
Need more? Email Us
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
IC SOC CORTEX-A53 530BGA
Need more? Email Us
Microchip Technology
IC SOC RISC-V 484FCBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.3859 $302.3859
2+ $271.1051 $542.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess