EN
  • EN
  • DE

93LC46AT-E/MNY

Part No 93LC46AT-E/MNY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) Microwire 2 MHz 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 93LC46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323374-93LC46AT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 93LC46AT-E/MNY CAD Model

Description

Product Overview: 93LC46AT-E/MNY from Microchip Technology

The 93LC46AT-E/MNY is a high-quality, reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This integrated circuit is part of the Microchip's 93XX series of serial EEPROM devices, known for their stability, low power consumption, and endurance. The 93LC46AT-E/MNY is specifically tailored to meet the needs of applications requiring efficient data storage and retrieval without the need for a constant power supply.

This EEPROM device offers a storage capacity of 1 Kbit, organized as 64 x 16-bit memory blocks, which provides ample space for configuration parameters, calibration data, or small application logs. The 93LC46AT-E/MNY operates on a wide voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard applications.

One of the key features of the 93LC46AT-E/MNY is its self-timed erase and write cycles, eliminating the need for external timers and reducing complexity in the system design. The device also supports a bidirectional Serial Peripheral Interface (SPI), which allows for straightforward integration into existing microcontroller-based systems, enhancing data communication and transfer speeds.

The EEPROM comes in a compact 8-lead TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. This package type is ideal for applications where board space is at a premium, such as in portable devices and small embedded systems. Additionally, the 93LC46AT-E/MNY is available in the extended temperature range, -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

In summary, the 93LC46AT-E/MNY from Microchip Technology is a versatile and robust EEPROM chip that provides efficient non-volatile memory storage. Its low power consumption, wide voltage range, and SPI compatibility make it an excellent choice for a wide array of applications, including industrial controls, medical devices, automotive systems, and consumer electronics.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess