EN
  • EN
  • DE

93C46A-I/MS

Part No 93C46A-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 1Kb (128 x 8) Microwire 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93C46A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C46A-I/MS-NDR
Standard Package 100
Win Source Part Number 1320860-93C46A-I/MS
Ultra Librarian 3D Model Ultra Librarian 93C46A-I/MS CAD Model

Description

Microchip Technology 93C46A-I/MS EEPROM

The Microchip Technology 93C46A-I/MS is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a convenient and reliable solution for data storage in a wide array of electronic applications. This particular model comes in a compact MSOP (Mini Small Outline Package) form factor, making it suitable for space-constrained designs.

With a memory size of 1 Kbit, the 93C46A-I/MS provides ample space for storing configuration settings, calibration data, and small application logs. It operates over a standard voltage range, ensuring compatibility with most microcontroller logic levels and making it a versatile choice for both industrial and consumer electronics.

Key Features:

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16)
  • Interface Type: Serial (2-Wire, 3-Wire)
  • Operating Voltage: 2.5 V to 5.5 V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package Type: MSOP-8
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 Million Write Cycles
  • Data Retention: 100 Years

The 93C46A-I/MS supports both the standard 2-wire and the 3-wire serial interface protocols, providing flexibility in communication with the host controller. The device also boasts a fast write cycle time of only 5 milliseconds, enabling rapid updates to stored data with minimal system delay.

Reliability is a key aspect of the 93C46A-I/MS, with an endurance of 1 million write cycles and a data retention period of 100 years, ensuring the integrity and longevity of the data stored within. The device is also designed to operate reliably across the industrial temperature range, making it suitable for harsh environments.

Whether you're designing for automotive applications, telecommunications, consumer electronics, or industrial control systems, the Microchip Technology 93C46A-I/MS EEPROM offers a dependable and flexible storage solution that integrates seamlessly into your design.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess