EN
  • EN
  • DE

93C06

Part No 93C06
Manufacturer Microchip Technology
Catalog Hard To Find
Description 256 Bit/1K 5.0V CMOS Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134220-93C06
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93C06 CAD Model

Description

Microchip Technology's 93C06 EEPROM

The 93C06 from Microchip Technology is a 16-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed for a wide range of applications requiring a non-volatile memory solution. Its small form factor, low power consumption, and high reliability make it an ideal choice for data storage in industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 16 bits (2 bytes), organized as 1 word of 16 bits, providing sufficient storage for small amounts of data such as configuration settings, calibration data, or device identification.
  • Communication: The device communicates via a simple serial interface, compatible with the standard Microwire protocol, ensuring easy integration with most microcontrollers.
  • Operating Voltage Range: It operates across a wide voltage range, typically from 4.5V to 5.5V, making it versatile for various circuit designs.
  • Write Cycle Time: Fast write cycle times of typically 5 ms, allowing for quick updates to the stored data.
  • Endurance: It offers a high endurance of 1,000,000 write cycles and a data retention period of 100 years, ensuring the reliability and longevity of the stored information.
  • Self-Timed Write Cycle: The device includes a self-timed write cycle with auto-clear, simplifying the write operation and reducing the need for external timing control.
  • ESD Protection: Enhanced ESD protection is built-in, safeguarding the device against electrostatic discharges that can occur during handling or operation.
  • Temperature Range: The EEPROM is operational over a broad temperature range, typically from -40°C to +125°C, catering to demanding environmental conditions.
  • Packaging: Available in various package options, including PDIP, SOIC, and TSSOP, providing flexibility for different board layouts and space constraints.

Applications

Microchip's 93C06 EEPROM is highly adaptable and can be employed in a variety of applications such as:

  • Automotive systems for storing calibration data
  • Industrial control systems for configuration settings
  • Portable consumer devices where small data storage is needed
  • Identification tags and smart cards

With its robust design and proven technology, the 93C06 EEPROM from Microchip Technology is a reliable choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess