EN
  • EN
  • DE

39VF641B71EKD48

Part No 39VF641B71EKD48
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 161437-39VF641B71EKD48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39VF641B71EKD48 CAD Model

Description

Product Overview: 39VF641B71EKD48 - Microchip Technology

The 39VF641B71EKD48 is a cutting-edge flash memory device manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to offer reliable storage solutions for a variety of applications, including consumer electronics, industrial devices, and automotive systems.

Key Features

  • Memory Type: NOR Flash
  • Memory Size: 64 Mbit
  • Interface Type: Parallel
  • Operating Voltage: 2.7V to 3.6V
  • Organization: 8M x 8 or 4M x 16
  • Access Time: Fast read access time for efficient data retrieval
  • Temperature Range: Industrial-grade with a wide operating temperature range
  • Packaging: The device is available in a 48-pin TSOP package, providing a compact footprint for space-constrained applications.

Performance and Reliability

The 39VF641B71EKD48 from Microchip Technology is engineered for performance and reliability. It boasts a fast read access time, which is critical for applications requiring quick data retrieval. The device's robust design ensures stable operation across a wide temperature range, making it suitable for demanding industrial environments.

Applications

Thanks to its versatile features and reliable performance, the 39VF641B71EKD48 is ideal for a range of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Consumer electronics such as digital cameras, smart TVs, and gaming consoles
  • Industrial control systems
  • Automotive electronics that demand high reliability and endurance

Support and Resources

Microchip Technology provides extensive support and resources to help integrate the 39VF641B71EKD48 into your designs. Technical documentation, application notes, and development tools are available through Microchip's official website to facilitate the design-in process and accelerate time to market.

With its robust feature set, the 39VF641B71EKD48 from Microchip Technology stands out as a reliable and flexible solution for your memory storage needs, backed by the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess