EN
  • EN
  • DE

30F4012-30I/SO

Part No 30F4012-30I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 075687-30F4012-30I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30F4012-30I/SO CAD Model

Description

The 30F4012-30I/SO is a high-performance, 16-bit digital signal controller (DSC) developed by Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide array of applications, ranging from motor control and power conversion to advanced sensor interfacing and industrial control systems.

Key Features

  • High-Speed CPU: At the heart of the 30F4012-30I/SO is a 16-bit modified Harvard architecture processor that delivers up to 30 MIPS (Million Instructions Per Second) at 30 MHz, ensuring swift and efficient processing capabilities for complex algorithms and control systems.
  • Robust Memory: The device is equipped with ample program memory and RAM, facilitating sophisticated firmware development and real-time data processing without external memory components.
  • Advanced Peripherals: Integrated into the microcontroller are a variety of peripherals including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C), which enable versatile interfacing with external devices and sensors.
  • Flexible Oscillator Options: The 30F4012-30I/SO supports a wide range of oscillator configurations, including internal and external clock sources, providing designers with flexibility in system design.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, this DSC maintains reliable performance under extreme environmental conditions, making it suitable for industrial applications.

Package and Quality

The 30F4012-30I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, optimizing board space without sacrificing functionality. Microchip Technology's commitment to quality is evident in the product's design and manufacturing process, which complies with industry standards for reliability and longevity.

Application Areas

The versatility of the 30F4012-30I/SO makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Power supply and management
  • Robotics and drones
  • Consumer electronics

In summary, the 30F4012-30I/SO from Microchip Technology is a robust and versatile digital signal controller that offers a perfect blend of performance, memory, and peripherals, tailored for demanding applications where efficiency and reliability are paramount.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess