Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 25LC320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC320AT-E/MNY-ND,25LC320AT-E/MNYTR,25LC320AT-E/MNYDKR,25LC320AT-E/MNYCT
Standard Package 3,300
Win Source Part Number 1323348-25LC320AT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 25LC320AT-E/MNY CAD Model

Description

Microchip Technology 25LC320AT-E/MNY

The 25LC320AT-E/MNY is a 32K SPI™ Serial EEPROM product from Microchip Technology, renowned for its reliability and performance in a wide array of applications. This particular EEPROM device offers a substantial 32 Kbits (4 Kbytes) of memory, making it an ideal choice for storing configuration settings, calibration data, and various application-specific information.

Designed for optimal flexibility, the 25LC320AT-E/MNY operates over a voltage range of 2.5V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This versatility ensures that it can be easily integrated into various designs without the need for additional voltage regulation components.

Key Features:

  • Memory Size: 32 Kbits (4 Kbytes)
  • Interface Type: Serial, SPI-compatible
  • Operating Voltage Range: 2.5V to 5.5V
  • Max Clock Frequency: 10 MHz
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 8-pin TSSOP (Thin Shrink Small Outline Package)

The device's SPI interface supports up to 10 MHz clock frequencies, enabling fast data transfer rates which are essential for performance-critical applications. Additionally, the EEPROM is designed to work within an industrial temperature range from -40°C to +85°C, providing stable operation under extreme conditions.

Microchip's 25LC320AT-E/MNY comes in an 8-pin TSSOP package, which is favored for its compact footprint, making it suitable for space-constrained applications. The EEPROM also includes features such as write protection and a software write-protect register, ensuring the integrity of your data.

Whether you're developing consumer electronics, automotive systems, or industrial equipment, the 25LC320AT-E/MNY from Microchip Technology is a reliable and versatile choice for your non-volatile memory needs.

You May Also Be Interested in

ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5441 $57.1305
255+ $0.4465 $113.8575
390+ $0.4325 $168.6750
540+ $0.4185 $225.9900
695+ $0.4047 $281.2665
930+ $0.3628 $337.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,270 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention