Product Overview: 25LC320-I/SNG-PW704T from Microchip Technology
The 25LC320-I/SNG-PW704T is a high-performance, 32 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable Microchip Technology. This memory chip is designed to deliver a robust storage solution for a wide range of applications, from industrial electronics to consumer devices and automotive systems.
Key Features:
- Memory Size: The device offers 32 Kbits of memory, which is organized as 4,096 x 8 bits, allowing for efficient storage of configuration data, calibration parameters, and small application logs.
- Interface: It features a Serial Peripheral Interface (SPI) bus, which supports the standard, dual, and quad I/O interface for versatile communication with microcontrollers and processors.
- Speed: The EEPROM provides a fast data transfer rate, with clock frequencies reaching up to 10 MHz, enabling quick read and write operations that are essential for performance-critical applications.
- Supply Voltage: It operates over a broad voltage range of 2.5V to 5.5V, making it suitable for various electronic systems with different power supply requirements.
- Temperature Range: The device is rated for industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme environmental conditions.
- Packaging: This EEPROM is available in an 8-pin SOIC (N) package, which is widely accepted in the industry for its compact size and ease of PCB integration.
- Endurance: The 25LC320-I/SNG-PW704T boasts a high endurance of 1 million erase/write cycles, guaranteeing a long operational lifespan for the memory content.
- Data Retention: It offers a data retention period of over 200 years, providing a stable and reliable non-volatile storage solution.
Applications:
This EEPROM is ideal for a variety of applications that require low-power and reliable data storage, such as:
- Industrial control systems
- Automotive electronics
- Medical devices
- Smart cards
- Networking equipment
- Consumer electronics
The 25LC320-I/SNG-PW704T from Microchip Technology is a testament to the company's commitment to providing high-quality, durable, and versatile memory solutions that meet the evolving needs of the electronics industry.