EN
  • EN
  • DE

24LC025T-E/MNY

Part No 24LC025T-E/MNY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24LC025
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323487-24LC025T-E/MNY
Ultra Librarian 3D Model Ultra Librarian 24LC025T-E/MNY CAD Model

Description

Microchip Technology's 24LC025T-E/MNY EEPROM

The 24LC025T-E/MNY is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular EEPROM model is part of the serial I²C™ family, which is renowned for its ease of use and widespread compatibility with a multitude of microcontroller interfaces.

This EEPROM device offers a storage capacity of 2 Kbits, with an organization of 256 x 8 (256 bytes), providing sufficient space for non-volatile storage of configuration settings, calibration data, or small application parameters that need to be preserved during power loss. The 24LC025T-E/MNY operates at a voltage range of 1.7V to 5.5V, making it versatile for various low-power and standard applications.

One of the standout features of the 24LC025T-E/MNY is its support for a bidirectional two-wire bus and data transmission protocol. This I²C interface allows for simple integration into existing systems with minimal pin usage, and it supports a clock frequency of up to 400 kHz (Fast Mode), ensuring swift data transfer rates.

The device is designed with reliability in mind, as it is capable of withstanding over one million write cycles and has a data retention period of over 200 years. Additionally, the EEPROM comes in an 8-lead TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.

Microchip's 24LC025T-E/MNY also includes features such as a built-in write protection mechanism, which helps to prevent inadvertent data overwrites. This is achieved via the WP pin, which when held high, will lock the data within the entire memory array.

For designers and engineers looking for a dependable and easy-to-use non-volatile memory solution, the 24LC025T-E/MNY from Microchip Technology is an excellent choice. Its robust feature set, coupled with Microchip's commitment to quality, ensures that this EEPROM will perform reliably in a wide range of applications.

For more information or to view detailed specifications, please refer to the official Microchip Technology datasheets and product resources.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess