Microchip Technology's 24LC01BT-I/SNC EEPROM
The 24LC01BT-I/SNC from Microchip Technology is a small, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for applications requiring data retention and flexible data management. With a storage capacity of 1 Kbit, this EEPROM provides designers with an efficient means of storing calibration data, device configuration, or small application logs.
This integrated circuit features a serial I2C interface, which allows for simple and efficient communication with microcontrollers and other components on a shared bus. The device's I2C support enables a bidirectional two-wire bus and a data transfer speed of 400 kHz, making it suitable for a wide range of applications that require fast and reliable data storage and retrieval.
Key Features:
- Memory Size: 128 x 8 bits or 1 Kbit of EEPROM storage, providing ample space for storing essential data.
- Interface: I2C (2-wire) serial interface for straightforward integration with most microcontrollers, facilitating easy data transfer.
- Operating Voltage: The device operates over a broad voltage range of 2.5V to 5.5V, making it versatile for use in various system-level voltages.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Write Protect: Hardware write protection is available to prevent accidental overwrites and preserve data integrity.
- Package: Available in a compact SOT-23 5-lead package, the 24LC01BT-I/SNC is designed for space-constrained applications.
- Reliability: High reliability with over one million write cycles and a data retention period of over 200 years.
Designed for applications in the automotive, industrial, medical, and consumer electronics sectors, the 24LC01BT-I/SNC is an excellent choice for systems requiring small, non-volatile memory. Its low-power consumption and small footprint make it particularly well-suited for portable and battery-operated devices. With Microchip's reputation for quality and support, the 24LC01BT-I/SNC is a reliable and cost-effective choice for your memory storage needs.