EN
  • EN
  • DE

24LC014-E/SN

Part No 24LC014-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323477-24LC014-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC014-E/SN CAD Model

Description

Microchip Technology 24LC014-E/SN EEPROM

The 24LC014-E/SN is a high-quality, 1Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for robust and reliable non-volatile memory storage. With its small 8-pin SOIC (Small Outline Integrated Circuit) package, this EEPROM is suitable for a wide range of applications in various electronic devices where efficient data storage is crucial.

Featuring a sizeable 128 x 8 memory array, the 24LC014-E/SN can store up to 1024 bits of data, which can be maintained without power for over 200 years. Its I²C serial interface supports a data transfer rate of 400 kHz, allowing for quick and seamless data communication with microcontrollers and other digital systems.

One of the key advantages of this EEPROM is its low-power consumption, making it an excellent choice for battery-operated and portable devices. The 24LC014-E/SN operates within a voltage range of 2.5V to 5.5V, providing flexibility in various power supply scenarios. Additionally, it has a robust endurance with a minimum of one million erase/write cycles, ensuring a long operational lifespan for the memory device.

The device includes a built-in write protection feature that can be enabled through the WP (Write Protect) pin, safeguarding your data against accidental erasure or alteration. This feature is particularly valuable in applications where data integrity is paramount.

Microchip Technology's attention to compatibility and standardization is evident in the 24LC014-E/SN's support for the standard two-wire I²C serial interface, making it easily integrable with existing systems and straightforward for engineers to implement.

In summary, the 24LC014-E/SN from Microchip Technology is a versatile, reliable, and energy-efficient EEPROM that offers secure data storage solutions for a multitude of electronic applications. Its small form factor, combined with high endurance and data retention capabilities, makes it an ideal choice for designers and manufacturers looking to enhance their products with durable and dependable memory storage.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess