EN
  • EN
  • DE

1N943B

Part No 1N943B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description TEMPERATURE COMPENSATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 11.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 15 µA @ 8 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539484-1N943B
Ultra Librarian 3D Model Ultra Librarian 1N943B CAD Model

Description

The 1N943B, from Microchip Technology, is a high-performance Zener diode designed for a multitude of applications requiring precise voltage regulation and a stable reference voltage. This component is a testament to Microchip Technology's commitment to providing robust and reliable electronic components that cater to the needs of various industries including telecommunications, computing, and consumer electronics.

Key Features

  • Zener Voltage: The 1N943B offers a Zener voltage of 7.5V, making it suitable for applications that require a fixed voltage reference in this range.
  • Tolerance: It comes with a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: With a power dissipation rating of 400mW, the device can handle a moderate amount of power, making it versatile for a variety of electronic designs.
  • Package: Encased in a DO-35 glass package, the 1N943B is designed for through-hole mounting, providing a stable and durable connection to the circuit board.
  • Temperature Stability: The diode operates effectively over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Test Current: The Zener test current (I<sub>ZT) for the 1N943B is specified at 17mA, which is the current at which the Zener voltage is guaranteed.

Applications

The 1N943B is ideal for use in voltage regulation scenarios, such as power supplies and voltage reference modules. It is also commonly used in protection circuits to prevent overvoltage conditions that could potentially damage sensitive electronic components. Its reliable performance makes it a preferred choice for designers who require a stable Zener diode for their circuit designs.

Quality and Reliability

Microchip Technology is known for its stringent quality control processes, and the 1N943B is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by engineers and technicians in the field. The 1N943B Zener diode is a dependable component that offers a combination of performance, efficiency, and durability, backed by Microchip Technology's reputation for quality.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess