EN
  • EN
  • DE

1N643

Part No 1N643
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 175V 25A DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 175 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 300 ns
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539446-1N643
Ultra Librarian 3D Model Ultra Librarian 1N643 CAD Model

Description

Microchip Technology's 1N643 Precision Zener Diode

The 1N643 from Microchip Technology is a high-precision Zener diode designed for a wide array of applications requiring voltage regulation and voltage reference solutions. This component is meticulously engineered to deliver a stable and accurate voltage over a broad range of temperatures and operational conditions. It's an ideal choice for professionals looking for reliable performance in their electronic circuits.

Key Features

  • Nominal Zener Voltage: The 1N643 offers a nominal Zener voltage that ensures precise voltage regulation, making it suitable for various applications that demand strict voltage control.
  • High Stability: This Zener diode is known for its exceptional stability, which is critical for maintaining consistent performance in electronic devices.
  • Low Dynamic Impedance: The dynamic impedance of the 1N643 is kept to a minimum, which greatly enhances the efficiency of the voltage regulation process.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, ensuring reliability in diverse environmental conditions.
  • Standard Package: The diode comes in a DO-35 package, which is a common and convenient form factor for easy integration into a variety of circuit designs.

Applications

The versatility of the 1N643 Zener diode makes it suitable for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics
  • Waveform shaping in signal processing
  • Energy management systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the 1N643 is no exception. Each diode is subject to rigorous testing and quality control measures to ensure that it meets the high standards expected by electronic professionals. When selecting the 1N643, you can be confident in a product that offers both performance and durability.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the 1N643 Zener diode from Microchip Technology is a reliable component that will help you achieve precise voltage regulation with ease.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess