EN
  • EN
  • DE

1N5933BP/TR8

Part No 1N5933BP/TR8
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 1.5W DO204AL / Zener Diode 22 V 1.5 W ±5% Through Hole DO-204AL (DO-41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 17.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Base Product Number 1N5933
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1,500
Win Source Part Number 1035345-1N5933BP/TR8
Ultra Librarian 3D Model Ultra Librarian 1N5933BP/TR8 CAD Model

Description

Product Overview: 1N5933BP/TR8 from Microchip Technology

The 1N5933BP/TR8 is a high-quality Zener diode product from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This Zener diode is designed to provide a precise voltage reference and is widely used in voltage regulation and protection applications in various electronic circuits.

Key Features

  • Voltage Range: The 1N5933BP/TR8 offers a nominal Zener voltage of 18V, making it suitable for a range of applications that require a stabilized voltage.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can withstand moderate levels of power while maintaining its operating characteristics.
  • Tolerance: This device comes with a standard tolerance of ±5%, providing reliable performance and ensuring that the output voltage remains within a predictable range.
  • Package: The diode is packaged in a DO-204AL (DO-41) package, which is a widely used axial leaded package that is easy to handle and integrate into various circuit designs.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the 1N5933BP/TR8 is built to meet high standards of reliability and performance.

Applications

This Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Wave shaping and clipping circuits
  • Reference elements in precision applications

Environmental and Regulatory Compliance

The 1N5933BP/TR8 is manufactured with environmental responsibility in mind. It complies with various industry standards for safety and environmental care, ensuring that it is suitable for use in a wide range of consumer and industrial products.

In summary, the 1N5933BP/TR8 from Microchip Technology is a robust and reliable Zener diode that offers precise voltage regulation, making it an ideal choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess