EN
  • EN
  • DE

1N5663A/TR

Part No 1N5663A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 145VWM 234VC DO13  /  234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 145V
Voltage - Breakdown (Min) 162V
Voltage - Clamping (Max) @ Ipp 234V
Current - Peak Pulse (10/1000µs) 6.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-1N5663A/TR
Standard Package 1
Win Source Part Number 1035325-1N5663A/TR
Ultra Librarian 3D Model Ultra Librarian 1N5663A/TR CAD Model

Description

The 1N5663A/TR is a robust and reliable electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is a high-quality transient voltage suppressor (TVS) diode, designed to protect sensitive electronic circuits from voltage spikes and surges that can occur due to sudden changes in voltage levels, such as lightning strikes, power surges, and other transient voltage events.

The "TR" suffix in the product name indicates that these diodes come in tape and reel packaging, which is ideal for automated assembly processes, ensuring efficient handling and placement during the manufacturing of electronic devices. This packaging format is particularly beneficial for high-volume production environments.

Key Features:

  • Voltage Protection: The 1N5663A/TR TVS diode offers excellent clamping capability, ensuring that devices are shielded from transient overvoltage conditions.
  • Peak Pulse Power: It is capable of handling significant peak pulse power, providing a reliable shield against high-energy transients.
  • Low Leakage Current: The diode features a low leakage current, which enhances the overall efficiency of the device it protects by minimizing power loss.
  • Fast Response Time: With its fast response time to transient events, the 1N5663A/TR ensures that the protected components are quickly shielded from potentially damaging voltage spikes.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for use in various environments and applications.

Applications:

The 1N5663A/TR is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunications equipment
  • Aerospace and military applications

Microchip Technology's commitment to quality and reliability is evident in the 1N5663A/TR TVS diode, making it a preferred choice for engineers and designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess