EN
  • EN
  • DE

1N5630A/TR

Part No 1N5630A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 6.4VWM 11.3VC DO13  /  11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.4V
Voltage - Breakdown (Min) 7.13V
Voltage - Clamping (Max) @ Ipp 11.3V
Current - Peak Pulse (10/1000µs) 132A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-1N5630A/TR
Standard Package 1
Win Source Part Number 1035307-1N5630A/TR
Ultra Librarian 3D Model Ultra Librarian 1N5630A/TR CAD Model

Description

The 1N5630A/TR, crafted by the renowned Microchip Technology, is a high-precision electronic component that plays a crucial role in a vast array of electrical circuits. This product is part of a family of diodes that are designed to provide reliable performance in even the most challenging environments.

Key Features

  • Voltage Regulation: The 1N5630A/TR is a robust voltage regulator diode, ensuring stable voltage in a circuit, which is essential for maintaining the performance and longevity of electronic components.
  • Power Handling: This device is capable of handling significant power levels, making it suitable for high-demand applications.
  • High Reliability: Microchip Technology is known for its commitment to quality, and the 1N5630A/TR is no exception, offering exceptional reliability for peace of mind in critical applications.
  • Surface Mount Package: The diode comes in a surface mount package, allowing for efficient assembly and space-saving on circuit boards.

Applications

The versatility of the 1N5630A/TR allows it to be used in various applications, including:

  • Power supply circuits
  • Automotive electronics
  • Telecommunication systems
  • Medical equipment
  • Industrial control systems

Technical Specifications

Parameter Value Package Type Surface Mount Operating Temperature -65°C to 175°C Regulation Voltage Specific to part number

For those in need of a reliable voltage regulation solution, the 1N5630A/TR from Microchip Technology stands out as a superior choice. Its blend of power handling, precision, and compact form factor make it an invaluable component for a wide range of electronic applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess