EN
  • EN
  • DE

1N5622

Part No 1N5622
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 500 nA @ 1000 V
Mounting Type Through Hole
Package / Case A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 1N5622
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539307-1N5622
Ultra Librarian 3D Model Ultra Librarian 1N5622 CAD Model

Description

The 1N5622 is a high-reliability, fast-switching diode produced by Microchip Technology, a leading manufacturer of semiconductor products. This diode is specifically designed for applications requiring efficient and rapid voltage rectification. The 1N5622 is part of Microchip's extensive diode product line, trusted for its consistent performance and quality.

Key Features

  • Fast Switching Speed: The 1N5622 is engineered for quick transitions, making it ideal for high-frequency operations.
  • High Reverse Voltage: With a substantial reverse voltage capability, this diode can withstand significant voltage without breakdown, enhancing system reliability.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which contributes to reduced power loss and improved efficiency in electronic circuits.
  • Hermetically Sealed: The device is hermetically sealed, which ensures robust protection against environmental factors such as moisture and dust, thereby extending its operational lifespan.
  • Durable Construction: Made with high-quality materials, the 1N5622 is built to last and perform consistently even under challenging conditions.

Applications

The versatility of the 1N5622 diode allows it to be used in a wide array of applications. It is particularly well-suited for use in power supplies, inverters, converters, and as a freewheeling diode in motor control circuits. Its fast-switching capability also makes it an excellent choice for high-speed logic circuits and other digital applications where rapid voltage transitions are crucial.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the 1N5622 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip products. This attention to detail guarantees that the 1N5622 will deliver consistent performance and dependability for critical electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess