The SMLJ18A-TP is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Co. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode offers robust protection and is suitable for various applications where overvoltage protection is critical.
Applications
- I/O interfaces
- VCC bus protection
- Data lines
- Telecommunication equipment
- Industrial control systems
Features
- High surge capability: Designed to withstand high surge currents, providing reliable protection against transient events.
- Low clamping voltage: Minimizes the voltage overshoot seen by the protected circuit, ensuring that the voltage remains within safe operating limits.
- Fast response time: Quickly clamps the voltage, preventing damage to sensitive components.
- Unidirectional configuration: Provides protection for DC circuits and signals.
- RoHS compliant: Meets environmental standards for hazardous substances.
- Surface mount package: Facilitates easy integration into circuit boards and automated assembly processes.
Benefits
- Enhanced system reliability: Protects sensitive components from overvoltage events, extending the lifespan of the equipment.
- Reduced downtime: Prevents damage caused by voltage transients, minimizing equipment downtime and maintenance costs.
- Improved product safety: Ensures compliance with safety standards by preventing overvoltage hazards.
- Cost-effective protection: Provides a simple and efficient way to protect electronic circuits without requiring complex protection schemes.
- Easy integration: The surface mount package simplifies board layout and assembly.
Additional Details
The SMLJ18A-TP has a standoff voltage of 18V and a peak pulse power of typically 3000W. It is commonly used in applications where protection against voltage surges is essential. Its compact size and high surge capability make it a suitable choice for a wide range of electronic devices.
Key electrical characteristics include its reverse standoff voltage (VRWM), breakdown voltage (VBR), and clamping voltage (VC). The device's datasheet provides detailed information on its electrical characteristics, surge handling capabilities, and thermal performance, enabling designers to effectively integrate it into their protection circuits.