EN
  • EN
  • DE

SM36-TP

Part No SM36-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 36VWM 80VC SOT23 / 80V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 36V (Max)
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 80V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 240W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number SM36
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names SM36-TPMSDKR,SM36-TPMSTR,-1142-SM36-TPCT,SM36-TPMSCT,-1142-SM36-TPTR,-1142-SM36-TPDKR
Standard Package 3,000
Win Source Part Number 1093799-SM36-TP
Ultra Librarian 3D Model Ultra Librarian SM36-TP CAD Model

Description

The SM36-TP is a Micro Commercial Co Zener diode designed for general-purpose applications.

  • Product Name: SM36-TP
  • Manufacturer: Micro Commercial Co
  • Type: Zener Diode
  • Application: General Purpose
  • Mounting Type: SMD (SMT)
  • Channel Direction: Unidirectional
  • Package: TO-236-3, SC-59, SOT-23-3
  • Packaging: Tape and Reel
  • Standard Package: 3,000
  • Voltage Breakdown: 40V
  • Voltage Reverse Standoff: 36V (Max)
  • Power Peak Pulse: 240W
  • Capacitance: 30pF @ 1MHz
  • Temperature Range: -55°C to 125°C (TJ)

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2322 $51.0840
525+ $0.1905 $100.0125
815+ $0.1845 $150.3675
1,120+ $0.1786 $200.0320
1,450+ $0.1726 $250.2700
1,940+ $0.1548 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess