EN
  • EN
  • DE

SK88L

Part No SK88L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 8.0 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250293-SK88L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK88L CAD Model

Description

The SK88L is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This rectifier is designed for high-efficiency rectification, boasting a low forward voltage drop and rapid switching speed. These attributes make it well-suited for applications where minimizing power loss and maximizing performance are paramount.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diode Applications
  • Polarity Protection

Features

  • Low Forward Voltage Drop: Reduces power dissipation and increases overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation while minimizing switching losses.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes and surges.
  • RoHS Compliant: Ensures adherence to environmental regulations regarding hazardous substances.
  • Low Reverse Leakage Current: Minimizes power loss under reverse bias conditions.
  • Plastic Material with UL Flammability Classification 94V-0: Ensures safety through flame-retardant properties.

Benefits

  • Increased Efficiency: Reduces energy consumption and minimizes heat generation in power conversion circuits.
  • Improved System Performance: Faster switching speeds contribute to enhanced system responsiveness and efficiency.
  • Enhanced Reliability: High surge current capability protects against potential damage from voltage transients.
  • Simplified Thermal Management: Lower forward voltage drop results in less heat generation, simplifying cooling design.
  • Compact Designs: Enables the development of smaller and more efficient power supply solutions.

Additional Details

The SK88L typically features a maximum repetitive peak reverse voltage of 80V and a maximum average forward rectified current of 8.0A. Its operating and storage temperature range spans from -55°C to +125°C. The rectifier is commonly packaged in a DO-214AA (SMB) configuration, making it suitable for surface mount technology (SMT) assembly. Depending on the specific operating conditions, appropriate heatsinking may be necessary to maintain the device's junction temperature within specified limits. The SK88L is frequently utilized in applications where a low forward voltage drop is more critical than reverse recovery time, distinguishing it from ultra-fast or Schottky rectifiers designed for specific switching characteristics.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0448 $60.6720
35+ $3.3195 $116.1825
54+ $3.2155 $173.6370
75+ $3.1116 $233.3700
97+ $3.0076 $291.7372
129+ $2.6969 $347.9001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess