EN
  • EN
  • DE

SI2306-TP

Part No SI2306-TP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description MOSFET N-CH 30V 3.16A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsFETs, MOSFETsSingle FETs, MOSFETs
Mfr MCC (Micro Commercial Components)
Part Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 3.16A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 65mOhm @ 2.5A, 4.5V
Vgs(th) (Max) @ Id 3V @ 250μA
Gate Charge (Qg) (Max) @ Vgs 4.5 nC @ 5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 305 pF @ 15 V
Power Dissipation (Max) 750mW
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number SI2306
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SI2306-TP CAD Model

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 5.1V 5W AXIAL
Lowest to $0.2141
Micro Commercial Co
DIODE STANDARD 75V 150MA DO35
Lowest to $0.0088
Renesas Electronics America
JFET N-CH 22V 50MA 3MPAK
Lowest to $1.3636
ON Semiconductor
DIODE STANDARD 400V 1A AXIAL
Lowest to $0.0860
ON Semiconductor
TRANS NPN 160V 1.5A TP
Need more? Email Us
ON Semiconductor
DIODE ZENER 3.6V 1.5W SMA
Lowest to $0.2045
ON Semiconductor
DIODE ZENER 33V 3W SMB
Lowest to $0.1404
Taiwan Semiconductor
DIODE STANDARD 80V 150MA SOD323F
Lowest to $0.0136
Diotec Semiconductor AG
BRIDGE RECT 1P 1KV 1A 4-SO-DIL
Lowest to $0.1363

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0479 $50.0555
2,545+ $0.0393 $100.0185
3,940+ $0.0381 $150.1140
5,425+ $0.0369 $200.1825
7,005+ $0.0357 $250.0785
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess