EN
  • EN
  • DE

GBU15M-BP

Part No GBU15M-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER 15A 1000V GBU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 7.5A
Current - Reverse Leakage @ Vr 5μA @ 1000V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBU
Win Source Part Number 1040869-GBU15M-BP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian GBU15M-BP CAD Model

Description

The Micro Commercial Co GBU15M-BP is a single-phase standard rectifier diode.

  • Mounting Type: Through Hole
  • Package: GBU
  • Current Average Rectified (Io): 15A
  • Voltage Forward (Vf) (Max) @ If: 1.1V @ 7.5A
  • Current Reverse Leakage @ Vr: 5μA @ 1000V
  • Voltage Peak Reverse (Max): 1000V
  • Temperature Range: -55°C to 150°C (TJ)
  • Supply and Demand Status: Balance
  • Fake Devices in Open Market: 31%
  • Package Quantity: 1k pcs per package

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5729 $60.1545
250+ $0.4701 $117.5250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4262 $289.8160
910+ $0.3823 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess