EN
  • EN
  • DE

ESDLC5V0T5

Part No ESDLC5V0T5
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description Excellent clamping capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1172712-ESDLC5V0T5
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDLC5V0T5 CAD Model

Description

The ESDLC5V0T5 is a transient voltage suppressor (TVS) diode manufactured by Micro Commercial Co. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This diode offers a fast response time and low clamping voltage, making it suitable for safeguarding data lines and I/O ports in a variety of applications.

Applications

  • Protection of data lines in smartphones and tablets
  • Safeguarding I/O ports in computers and peripherals
  • ESD protection for wearable devices
  • Protection of sensitive components in industrial equipment
  • Use in automotive electronics for transient voltage suppression

Features

  • Low clamping voltage
  • Fast response time
  • Small form factor
  • Low leakage current
  • High surge capability
  • Compliant with IEC 61000-4-2 (ESD) standards
  • Lead-free and RoHS compliant

Benefits

  • Enhanced protection against ESD events, preventing damage to sensitive components.
  • Improved system reliability and uptime by minimizing the risk of failure due to voltage transients.
  • Reduced warranty costs associated with ESD-related failures.
  • Simplified design and layout due to its small size and easy integration.
  • Meets industry standards for ESD protection, ensuring compliance and quality.

Additional Details

The ESDLC5V0T5 features a typical breakdown voltage of around 6V and a clamping voltage of approximately 9V at a specified peak pulse current. Its small footprint allows for dense board layouts. The device is available in a small SOT-553 package. This TVS diode is particularly effective in protecting high-speed data lines due to its low capacitance. The specific capacitance is very low, minimizing signal distortion and maintaining signal integrity. It is designed to handle repetitive ESD strikes without degradation in performance. It is designed to operate over a wide temperature range making it suitable for use in many environments.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3703 $60.6654
42+ $2.7651 $116.1342
65+ $2.6784 $174.0960
90+ $2.5918 $233.2620
116+ $2.5064 $290.7424
155+ $2.2465 $348.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess