EN
  • EN
  • DE

ESDBV5V0D5-TP

Part No ESDBV5V0D5-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5VWM 13VC SOD523 / 13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.6V
Voltage - Clamping (Max) @ Ipp 13V
Current - Peak Pulse (10/1000µs) 4A (8/20µs)
Power - Peak Pulse 52W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number ESDBV5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESDBV5V0D5-TPMSTR,353-ESDBV5V0D5-TPDKR,-1142-ESDBV5V0D5-TPTR,ESDBV5V0D5-TPMSDKR-ND,-1142-ESDBV5V0D5-TPDKR,353-ESDBV5V0D5-TPCT,ESDBV5V0D5-TPMSTR-ND,ESDBV5V0D5-TPMSDKR,-1142-ESDBV5V0D5-TPCT,353-ESDBV5V0D5-TPTR,ESDBV5V0D5-TPMSCT-ND,ESDBV5V0D5-TPMSCT
Standard Package 8,000
Win Source Part Number 1057947-ESDBV5V0D5-TP
Ultra Librarian 3D Model Ultra Librarian ESDBV5V0D5-TP CAD Model

Description

The ESDBV5V0D5-TP is a TVS diode from Micro Commercial Co.

  • Type: surface mount device
  • Voltage Rating: 5.6 V
  • Power Rating: 52 W
  • Capacitance: 3 pF @ 1 MHz
  • Peak Pulse Current: 4 A @ 8/20 µs
  • Package: SC-79, SOD-523 package
  • Temperature Range: -55°C to 150°C
  • Suitable for: use in general purpose applications that require TVS diodes with high power and voltage ratings

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess