EN
  • EN
  • DE

DB105-BP

Part No DB105-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 1A DB-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1490967-DB105-BP
Ultra Librarian 3D Model Ultra Librarian DB105-BP CAD Model

Description

N

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Diodes Incorporated
BRIDGE RECT 1PHASE 200V 4A KBJ
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6092 $51.7820
205+ $0.4999 $102.4795
310+ $0.4843 $150.1330
430+ $0.4686 $201.4980
555+ $0.4530 $251.4150
740+ $0.4062 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,070 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess