EN
  • EN
  • DE

2N7002KHE3-TP

Part No 2N7002KHE3-TP
Manufacturer Micro Commercial Co
Catalog OEM Souring
Description MOSFET N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463625-2N7002KHE3-TP
Manufacturer Micro Commercial Co
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 340mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.5Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 10 V
Power Dissipation (Max) 350mW
Operating Temperature -55°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian 2N7002KHE3-TP CAD Model

Description

2N7002KHE3-TP from Micro Commercial Co is commonly referenced as a small-signal MOSFET used in general-purpose switching, load control, level shifting, and interface circuits across compact electronic designs. Engineers often consider parts in this class for consumer electronics, embedded control boards, industrial I/O, and signal-routing functions where board space, cost efficiency, and straightforward integration matter. In OEM sourcing environments, this part may be evaluated for repair, replacement, or ongoing production support where continuity of supply and compliance documentation are important. The current lifecycle status for 2N7002KHE3-TP is information not available, so design teams should verify manufacturer guidance before locking it into new programs or long-term builds. RoHS compliance information is also not available from the provided data, and buyers should request the latest compliance statement or datasheet from Micro Commercial Co or an authorized channel before procurement, especially for regulated end products or export-sensitive assemblies.

You May Also Be Interested in

Altera
FPGA
Lowest to $194.7762
Altera
FPGA
Lowest to $931.3433
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,675+ $0.0214 $100.0450
7,250+ $0.0207 $150.0750
10,000+ $0.0200 $200.0000
12,890+ $0.0194 $250.0660
17,245+ $0.0174 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405,000 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess