EN
  • EN
  • DE

1N4001-TP

Part No 1N4001-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 1A DO41 / Diode Standard 50 V 1A Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Package Tape & Reel (TR),Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 5 µA @ 50 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number 1N4001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N4001TP,1N4001-TPMSDKR-ND,1N4001-TPMSCT,Q6446151A,1N4001-TPMSTR,1N4001-TPMSDKRINACTIVE,1N4001-TPMSDKR
Standard Package 5,000
Win Source Part Number 991244-1N4001-TP
Ultra Librarian 3D Model Ultra Librarian 1N4001-TP CAD Model

Description

The Micro Commercial Co 1N4001-TP is a standard diode that has a maximum reverse voltage of 50V and an average rectified current of 1A.

  • Maximum Reverse Voltage: 50V
  • Average Rectified Current: 1A
  • Forward Voltage: 1.1V @ 1A
  • Reverse Recovery Time: 2 µs
  • Mounting: Through-hole
  • Package/Case: DO-204AL, DO-41, Axial
  • Base Product Number: 1N4001

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess