EN
  • EN
  • DE

MIC6315-46D2UY

Part No MIC6315-46D2UY
Manufacturer Micrel
Catalog PMIC - Supervisors
Description OPEN-DRAIN MICROPROCESSOR RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143
Base Product Number MIC6315
Standard Package 1,268 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884831-MIC6315-46D2UY
Ultra Librarian 3D Model Ultra Librarian MIC6315-46D2UY CAD Model

Description

The MIC6315-46D2UY is a power supply monitor from Micrel.

  • Monitored Voltages: 1
  • Output: Open Drain/Open Collector
  • Operating Temperature: -40°C to 85°C
  • Reset Timeout: 20ms Minimum
  • Voltage Threshold: 4.63V
  • Packaging: Bulk (1,268 pcs)
  • Mounting: Surface Mountable
  • Package: SOT-143

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess