EN
  • EN
  • DE

MIC2772-L3T3YML

Part No MIC2772-L3T3YML
Manufacturer Micrel
Catalog PMIC - Supervisors
Description Dual Voltage Supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222312-MIC2772-L3T3YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2772-L3T3YML CAD Model

Description

The MIC2772-L3T3YML is a voltage monitoring and reset IC manufactured by Micrel (now Microchip Technology). It is designed to provide reliable reset signals for microprocessors, microcontrollers, and other digital systems. This device ensures that the system starts up correctly and operates safely by monitoring the supply voltage and asserting a reset signal when the voltage falls below a specified threshold.

Applications

  • Microprocessor/Microcontroller Systems: Ensures reliable startup and operation of embedded systems.
  • Industrial Control Systems: Provides reset functionality in industrial automation equipment.
  • Automotive Electronics: Used in automotive control modules for safe operation.
  • Consumer Electronics: Incorporated into various consumer devices to ensure proper initialization.
  • Power Management Systems: Monitors supply voltage and asserts reset signals in power management circuits.

Features

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Adjustable Reset Timeout: Allows customization of the reset duration.
  • Active-Low Reset Output: Provides a reset signal that is active low.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Temperature Range: Operates over a wide temperature range for industrial and automotive applications.

Benefits

  • Reliable System Operation: Ensures that the system starts up and operates correctly.
  • Prevents Data Corruption: Protects against data corruption caused by voltage fluctuations.
  • Simplified Design: Easy to integrate into various circuits.
  • Space Saving: Compact package saves valuable board space.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The MIC2772-L3T3YML features a specific voltage threshold, indicated by the "L3T3" in the part number, which signifies a particular voltage level (typically 3.3V). The reset timeout period can be adjusted using an external capacitor, allowing designers to tailor the reset duration to the specific needs of their application. The device is available in various package options, including SOT-23 and other small form factors. Detailed electrical specifications, including threshold accuracy, reset delay time, and power supply current, are available in the Microchip Technology datasheet. The device is designed to be highly immune to noise and voltage transients, ensuring reliable operation in harsh environments. The datasheet specifies the operating voltage range, temperature range, and other critical parameters to ensure proper application of the device. The part number includes package and temperature grade information, allowing designers to select the appropriate version for their specific requirements. Furthermore, it has built-in hysteresis to prevent erratic reset behavior caused by minor voltage fluctuations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess