EN
  • EN
  • DE

TH7122ENETR-ND

Part No TH7122ENETR-ND
Manufacturer Melexis Technologies NV
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number 365361-TH7122ENETR-ND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH7122ENETR-ND CAD Model

Description

The TH7122ENETR-ND is a high-performance, single-chip FSK/ASK transmitter manufactured by Melexis Technologies NV. It is designed for a wide range of wireless applications in the ISM (Industrial, Scientific, and Medical) frequency bands. This transmitter integrates a Phase-Locked Loop (PLL) and a power amplifier to deliver robust and reliable RF performance while maintaining low power consumption. The device supports both Frequency Shift Keying (FSK) and Amplitude Shift Keying (ASK) modulation schemes, making it versatile for different communication protocols.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless sensor networks
  • Alarm systems
  • Home automation
  • Garage door openers
  • Low-power telemetry

Features:

  • Single-chip FSK/ASK transmitter
  • Frequency range: 300 MHz to 950 MHz
  • Adjustable output power up to +10 dBm
  • Low current consumption
  • FSK and ASK modulation support
  • Fast PLL settling time
  • On-chip crystal oscillator
  • Small package size

Benefits:

  • Extended range: High output power enables reliable communication over a greater distance.
  • Low power consumption: Minimizes battery drain, extending the operational life of battery-powered devices.
  • Flexibility: Supports both FSK and ASK modulation, offering adaptability to various communication standards.
  • Integration: Single-chip design reduces component count and simplifies system design, lowering BOM costs.
  • Reliability: Robust RF performance ensures stable and dependable wireless links.

The TH7122ENETR-ND is typically used with a microcontroller to control the modulation and data transmission. It features an on-chip crystal oscillator which reduces the need for external components and offers precise frequency control. The adjustable output power allows designers to optimize the trade-off between range and power consumption for specific applications. The device is available in a small surface-mount package, which is suitable for compact designs.

Technical Specifications:

  • Frequency Range: 300 - 950 MHz
  • Modulation: FSK, ASK
  • Output Power: Up to +10 dBm
  • Supply Voltage: 2.1 V to 3.6 V
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess