EN
  • EN
  • DE

MLX14606RPF-DCA-000-RE

Part No MLX14606RPF-DCA-000-RE
Manufacturer Melexis Microelectronic Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Melexis Microelectronic Systems
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831036-MLX14606RPF-DCA-000-RE
Ultra Librarian 3D Model Ultra Librarian MLX14606RPF-DCA-000-RE CAD Model

Description

The MLX14606RPF-DCA-000-RE is a high-performance motor driver IC manufactured by Melexis Microelectronic Systems. This device is specifically designed for driving brushless DC (BLDC) motors in a variety of applications. It incorporates advanced features such as sensorless control, integrated protection mechanisms, and a compact package to provide a complete and efficient motor control solution.

Applications

  • Automotive Cooling Fans: Used in automotive applications for precise and reliable control of cooling fans.
  • Electric Pumps: Employed in electric pump systems requiring efficient and quiet motor operation.
  • Power Tools: Integrated into power tools for driving BLDC motors with high torque and speed control.
  • Robotics: Used in robotic applications for precise motor control in joints and actuators.
  • Small Appliances: Employed in small home appliances like blenders and fans for efficient motor control.

Features

  • Sensorless BLDC Motor Control: Eliminates the need for external Hall sensors, reducing system cost and complexity.
  • Integrated MOSFET Drivers: Includes built-in MOSFET drivers for direct control of the motor windings.
  • Overcurrent Protection: Protects the device and motor from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the device in case of overheating to prevent thermal damage.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits

  • Reduced System Cost: Sensorless control minimizes the need for external components, lowering the overall system cost.
  • Improved Efficiency: Optimized motor control algorithms enhance motor efficiency and reduce power consumption.
  • Enhanced Reliability: Integrated protection features ensure robust and reliable operation even under fault conditions.
  • Simplified Design: Built-in MOSFET drivers simplify the design process and reduce the need for external driver circuits.
  • Compact Solution: Small package size allows for integration into space-limited applications.

Additional Details

The MLX14606RPF-DCA-000-RE operates on a wide voltage range and supports various motor control algorithms. The specific package type is often a QFN (Quad Flat No-leads) package for optimal thermal performance and compact size. It includes diagnostic features to monitor motor performance and detect potential issues. The device is designed to minimize electromagnetic interference (EMI) and is compliant with automotive industry standards. Melexis provides extensive documentation and support for this motor driver IC, including application notes and reference designs. This part is often used in applications where smooth, quiet, and efficient motor control is critical.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3204 $58.5632
20+ $6.0072 $120.1440
30+ $5.8189 $174.5670
42+ $5.6318 $236.5356
54+ $5.4435 $293.9490
71+ $4.8810 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess