EN
  • EN
  • DE

MSCD54-221KT

Part No MSCD54-221KT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051584-MSCD54-221KT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD54-221KT CAD Model

Description

The MSCD54-221KT is a molded power inductor manufactured by Meled. It is designed for use in a variety of power management applications, including DC-DC converters, power supplies, and voltage regulators. The inductor features a compact size, low DC resistance, and high saturation current. Its molded construction provides excellent shielding and reduces electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to efficiently regulate voltage levels.
  • Power Supplies: Suitable for use in switched-mode power supplies (SMPS) for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Employed in voltage regulator modules (VRMs) to provide stable and clean power to sensitive components like microprocessors and memory.
  • Filtering Circuits: Utilized in power line filters to reduce noise and ripple in power circuits.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage for efficient and reliable LED lighting applications.

Features

  • High Current Handling Capability: Designed to withstand high current levels without saturating, ensuring stable performance.
  • Low DC Resistance (DCR): Minimizes power losses, contributing to higher efficiency in power conversion circuits.
  • Compact Size: Small form factor allows for use in space-constrained environments.
  • Molded Construction: Provides excellent shielding and reduces electromagnetic interference (EMI).
  • High Saturation Current: Maintains inductance value under high current conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions.
  • Stable Temperature Performance: Maintains performance characteristics over a wide operating temperature range.

Additional Details

The inductance value of the MSCD54-221KT is 220μH (221KT indicating 220 with a tolerance code). When selecting this inductor, factors such as saturation current, RMS current, and DC resistance should be carefully considered. Consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. The materials used are typically RoHS compliant. The operating temperature range usually spans from -40°C to +125°C.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess