EN
  • EN
  • DE

RT5390HL

Part No RT5390HL
Manufacturer MediaTek Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300100-RT5390HL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5390HL CAD Model

Description

The RT5390HL is a highly integrated single-chip 802.11b/g/n Wi-Fi adapter manufactured by MediaTek. This compact and cost-effective module is designed to provide wireless connectivity for a wide range of embedded systems and portable devices. It integrates a baseband processor, radio transceiver, and media access controller (MAC) into a single chip, simplifying the design and reducing the overall system cost.

Applications:

  • USB Wi-Fi Adapters: Commonly used in small USB Wi-Fi dongles for laptops and desktop computers.
  • IP Cameras: Provides wireless connectivity for surveillance cameras.
  • Set-Top Boxes: Enables Wi-Fi connectivity for media players and streaming devices.
  • Smart TVs: Integrated into smart television sets for wireless internet access.
  • Gaming Consoles: Supports Wi-Fi connectivity for online gaming.

Features:

  • 802.11b/g/n Support: Complies with IEEE 802.11b/g/n standards, providing data rates up to 150Mbps.
  • Single-Chip Integration: Integrates all necessary components for Wi-Fi connectivity into a single chip.
  • USB Interface: Uses a USB interface for easy connection to host devices.
  • Advanced Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Low Power Consumption: Designed for power-efficient operation, making it suitable for portable devices.
  • Compact Size: Small form factor allows for integration into space-constrained applications.

Benefits:

  • Easy Integration: Simple USB interface simplifies integration into existing systems.
  • Cost-Effective: Single-chip design reduces component count and overall system cost.
  • Reliable Performance: Provides stable and reliable Wi-Fi connectivity.
  • Wide Compatibility: Supports a wide range of operating systems, including Windows, Linux, and macOS.
  • Secure Communication: Advanced security features protect against unauthorized access.

Additional Details:

The RT5390HL supports various Wi-Fi configuration modes, including ad-hoc and infrastructure modes. It also features power-saving mechanisms to reduce power consumption during idle periods. The chip is designed to operate over a wide temperature range. Refer to the product datasheet for detailed specifications, including operating voltage, power consumption, RF characteristics, and antenna requirements.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,762 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess