EN
  • EN
  • DE

IRM-10-15

Part No IRM-10-15
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 15V 10W / Enclosed AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series IRM-10 (10W)
Package Tray
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 15V
Current - Output (Max) 670mA
Power (Watts) 10 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Efficiency 82%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.80" L x 1.00" W x 0.85" H (45.7mm x 25.4mm x 21.5mm)
Approval Agency CB, CE, cURus, EAC, TUV
Line Regulation ±0.3%
Load Regulation ±0.5%
Base Product Number IRM-10
Standard Package 270 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847656-IRM-10-15
Ultra Librarian 3D Model Ultra Librarian IRM-10-15 CAD Model

Description

The IRM-10-15 is a 10W AC/DC converter from Mean Well Enterprises Co., Ltd.

  • Series: IRM-10
  • Type: Enclosed
  • Input Voltage: 85 ~ 305 VAC, 120 ~ 430 VDC
  • Power Output: 10W
  • Output Voltage: 15V
  • Output Current: 670mA
  • Efficiency: 82%
  • Line Regulation: ±0.3%
  • Mounting Type: Through Hole
  • Package Size: 1.80" L x 1.00" W x 0.85" H
  • Operating Temperature: -30°C ~ 70°C (with derating)
  • Approvals: CB, CE, cURus, EAC, TUV
  • Application: ITE (Commercial)

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,727 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess